Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
203
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
4,860
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
4,860
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
-
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers&Wire Housings AMP LATCH D/P ASSY | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn AMP LATCH D/P ASSY | Distrelec |
DIP Plug IDC pcb 16 way 2.54mm AmpLatch | RS |
Headers & Wire Housings Amp Latch D/P Assy |Amp Te Connectivity 1-216791-6 | Newark Electronics |
AMP-LATCH Series 16 Position 2.54 mm Through Hole Header | Future Electronics |
Conn IDC Connector M 16 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
AMP-LATCH Series, Right Angle Cable Mount IDC Conn Plug,16 Way,2 Row,2.54mm Pitch | TE Connectivity 1-216791-6 | RS Americas |
CONNECTOR, PLUG, 16POS, 2ROW, 2.54MM | Farnell |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Plug |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-216791-6?
Additional datasheets, footprints and schematics for 1-216791-6 are listed on our Part Details page. You can also find images and similar parts to 1-216791-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-216791-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-216791-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-216791-6 fall under?
The 1-216791-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-216791-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-216791-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-216791-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-216791-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1-216791-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-216791-6 often in real-time on the comparison pages.
What if I can't find stock of 1-216791-6?
You can fill out our help required form which you can use to request a quote for 1-216791-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.