Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,978
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
4,722
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
3,057
in stock
|
Buy Now | |
Farnell
from US$0.84
|
2,450
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
1,665
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
1,530
in stock
|
Buy Now | |
element14
from US$1.35
|
1,530
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 14 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers&Wire Housings AMP LATCH D/P ASSY | Rapid Electronics |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
DIP Plug IDC pcb 14 way 2.54mm AmpLatch | RS |
TE Connectivity AMP LATCH D/P ASSY Board Connector 14 Co | Distrelec |
Wtb Conn, Plug, 14Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-216791-4 | Newark Electronics |
WTB CONN, PLUG, 14POS, 2ROW, 2.54MM | element14 |
Conn IDC Connector M 14 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
AMP-LATCH Series, Right Angle Cable Mount IDC Conn Plug,14 Way,2 Row,2.54mm Pitch | TE Connectivity 1-216791-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-216791-4?
Additional datasheets, footprints and schematics for 1-216791-4 are listed on our Part Details page. You can also find images and similar parts to 1-216791-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-216791-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-216791-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-216791-4 fall under?
The 1-216791-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-216791-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-216791-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-216791-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-216791-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Distrelec have stock available or on a lead time for 1-216791-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-216791-4 often in real-time on the comparison pages.
What if I can't find stock of 1-216791-4?
You can fill out our help required form which you can use to request a quote for 1-216791-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.