Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
1,210
in stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
651
in stock
|
Buy Now | |
Chip One Stop
from US$2.02
|
651
in stock
|
Buy Now | |
Distrelec
from US$2.75
|
651
in stock
|
Buy Now | |
Powell Electronics
from US$2.25
|
630
in stock
|
Buy Now | |
Farnell
from US$2.07
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
-
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
RS Americas
from US$2.35
|
-
|
Buy Now | |
TE Store
from US$3.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Right Angle |
Stackable | Yes |
Number of Positions | 12 |
Number of Rows | 1, 2 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | .126in, 3.2mm |
Row-to-Row Spacing | 7.62mm, .3in |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 3.2mm |
Mating Entry Location | Side |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 70 |
実装方法 | Box |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
Recepticle 12w HV-190 s/r horiz side ent | RS |
Headers&Wire Housings 12P RECEPT R/A HV-190 | Rapid Electronics |
TE Connectivity - AMP Housings 12P RECEPT R/A HV-190 | Distrelec |
PCB RECEPTACLES | Farnell |
12P Hv190 Federleis |Amp Te Connectivity 1-216602-2 | Newark Electronics |
12 Position Receptacle Connector 0.100 (2.54mm) Through Hole | Future Electronics |
Conn Socket Strip RCP 12 POS 2.54mm Solder RA Thru-Hole | Avnet America |
PCB Receptacle, Right Angle, 12-Pos, 2.54mm, Side Entry, AMPMODU HV-190 Series | TE Connectivity 1-216602-2 | RS Americas |
Special Order: 12P HV190 FEDERLEIS PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Receptacle Right Angle Board-to-Board 12 | PCB Header & Receptacle | Part Number: 1-216602-2 | Internal Number: 1-216602-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-216602-2?
Additional datasheets, footprints and schematics for 1-216602-2 are listed on our Part Details page. You can also find images and similar parts to 1-216602-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-216602-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-216602-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-216602-2 fall under?
The 1-216602-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-216602-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-216602-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-216602-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-216602-2 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 1-216602-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-216602-2 often in real-time on the comparison pages.
What if I can't find stock of 1-216602-2?
You can fill out our help required form which you can use to request a quote for 1-216602-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.