Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
2,799
in stock
|
Buy Now | |
Boersig
from US$1.12
|
15,582
in stock
|
Buy Now | |
TE Store
from US$3.09
|
5,021
in stock
|
Buy Now | |
TTI Europe
from US$1.26
|
4,230
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
1,890
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
904
in stock
|
Buy Now | |
element14
from US$2.80
|
904
in stock
|
Buy Now | |
Farnell
from US$2.13
|
904
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
48
in stock
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 16 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Circuit Application | Signal |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
AMP-LATCH PRE-ASSY DIL WITHO | Boersig |
AMP-LATCH PRE-ASSY DIL WITHO Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-216093-6 | Internal Number: 1-216093-6 | TE Connectivity | TE Store |
16 DIP IDC CON 2.54MM WO/POL | TTI Europe |
Ribbon cable conn.DIP,16 way,2.54mm,PCB | RS |
16 Position Ribbon Cable, DIP Header Connector Gray IDC 28 AWG, Stranded | Future Electronics |
Wire-Board Connector, Plug, 16 Position, 2Row | Newark Electronics |
CONNECTOR, IDC, TRANSITION, 2ROW, 16WAY | element14 |
IDC transition | Transfer Multisort Elektronik |
Conn IDC Connector PL 16 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Plug |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-216093-6?
Additional datasheets, footprints and schematics for 1-216093-6 are listed on our Part Details page. You can also find images and similar parts to 1-216093-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-216093-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-216093-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-216093-6 fall under?
The 1-216093-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-216093-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-216093-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-216093-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-216093-6 have stock available?
Authorised distributors including Boersig, TE Store, TTI Europe, RS and Future Electronics have stock available or on a lead time for 1-216093-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-216093-6 often in real-time on the comparison pages.
What if I can't find stock of 1-216093-6?
You can fill out our help required form which you can use to request a quote for 1-216093-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.