Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
TE Store
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
WTB CONN, RCPT, 16POS, 2ROW, 2.54MM | Farnell |
Wtb Conn, Rcpt, 16Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-215919-6 | Newark Electronics |
Conn Wire to Board RCP 16 POS 2.54mm Solder ST Thru-Hole Reel | Avnet America |
AMP-LATCH Series, Through Hole IDC Connector Socket, 16 Way, 2 Row, 2.54mm Pitch | TE Connectivity 1-215919-6 | RS Americas |
AMP-LATCH 15.2 HIGH TAPE | Boersig |
16P IDC FMALE W/POL 2.54MM | TTI Europe |
Special Order: AMP-LATCH 15.2 HIGH TAPE Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-215919-6 | Internal Number: 1-215919-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-215919-6?
Additional datasheets, footprints and schematics for 1-215919-6 are listed on our Part Details page. You can also find images and similar parts to 1-215919-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215919-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215919-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215919-6 fall under?
The 1-215919-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-215919-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215919-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215919-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215919-6 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-215919-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215919-6 often in real-time on the comparison pages.
What if I can't find stock of 1-215919-6?
You can fill out our help required form which you can use to request a quote for 1-215919-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.