Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-0215911-6 |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
162
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
9,891
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
4,221
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
268
in stock
|
Buy Now | |
Boersig
from US$1.13
|
266
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
85
in stock
|
Buy Now | |
element14
from US$1.26
|
85
in stock
|
Buy Now | |
Farnell
from US$1.22
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.57
|
63
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,536
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now | |
TE Store
from US$2.56
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 8µin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
16P IDC FMALE W/POL 2.54MM | TTI Europe |
TE 1-215911-6 Amp-latch Mil-type IDC Socket Gold 2 x 8P Grey | Rapid Electronics |
TE Connectivity Multipole socket DIN 41651, 16Contacts | Distrelec |
16 WAY GREY MK II RECP | Boersig |
Ribbon cable conn.rcpt.16way,2.54mm,grey | RS |
Wire-To-Board Connector, Amp-Latch Series, Idc/Idt, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 1-215911-6 | Newark Electronics |
SOCKET, IDC, CLASS 3, 16WAY | element14 |
Conn IDC Connector RCP 16 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet Abacus |
16 WAY GREY MK II RECP, Ribbon Cable Connectors | TE Connectivity 1-215911-6 | RS Americas |
Special Order: 16 WAY GREY MK II RECP Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-215911-6 | Internal Number: 1-215911-6 | Alias Number: 1-0215911-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1-215911-6?
Additional datasheets, footprints and schematics for 1-215911-6 are listed on our Part Details page. You can also find images and similar parts to 1-215911-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215911-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215911-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215911-6 fall under?
The 1-215911-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-215911-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215911-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215911-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215911-6 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Boersig and RS have stock available or on a lead time for 1-215911-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215911-6 often in real-time on the comparison pages.
What if I can't find stock of 1-215911-6?
You can fill out our help required form which you can use to request a quote for 1-215911-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.