Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
211
in stock
|
Buy Now | |
TE Store
from US$1.41
|
1,678
in stock
|
Buy Now | |
Rapid Electronics
from US$1.20
|
372
in stock
|
Buy Now | |
Distrelec
from US$0.90
|
372
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
211
in stock
|
Buy Now | |
element14
from US$1.13
|
211
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
Number of Loaded Positions | 6 |
Status Indicator | None |
Connector Contact Density | Standard |
Number of Positions | 6 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 3.2mm, .126in |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Height | .453in, 11.5mm |
コネクタの高さ | 11.5mm |
Housing Color | Black |
Housing Material | PBT |
Centerline (Pitch) | .05in, 1.27mm |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | No |
Circuit Application | Signal |
Comment | On any modular jack, Terminal No. 1 is the terminal to the extreme left as you face the jack opening, tab notch down. |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 240 |
Connector System | Cable-to-Board |
Grounding Options | None |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ25 |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
6/6 PCB MOD.JACK SE Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 1-215876-3 | Internal Number: 1-215876-3 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 6/6 POS SIDE ENTRY | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
Jack, Rj25, 6/6Way | Newark Electronics |
JACK, RJ25, 6/6WAY | element14 |
6 Position Single Port Right Angle Through Hole RJ25 Modular Jack | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL1988 | TE Connectivity 1-215876-3 | RS Americas |
HVT-C-Bu.Ag.1,5 qmm | Boersig |
Status: | Unknown |
---|---|
Series: | SE Series |
RoHS: | Unknown |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | SE Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 1-215876-3?
Additional datasheets, footprints and schematics for 1-215876-3 are listed on our Part Details page. You can also find images and similar parts to 1-215876-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215876-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215876-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215876-3 fall under?
The 1-215876-3 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-215876-3 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215876-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215876-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215876-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-215876-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215876-3 often in real-time on the comparison pages.
What if I can't find stock of 1-215876-3?
You can fill out our help required form which you can use to request a quote for 1-215876-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.