1-2157481-4 D-Shaped Connectors by TE Connectivity

AMPLIMITE IP67, SZ4, 109, 37 POS, RCPT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$53.10

Distributor Stock
Logo for Farnell
Farnell
from US$67.66
No stock
Buy Now
Logo for TE Store
TE Store
from US$77.77
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$72.19
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$54.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$53.10
-
Buy Now
Logo for element14
element14
from US$72.77
-
Buy Now
Logo for Distrelec
Distrelec
from US$66.79
-
Buy Now

Specifications

Retention Clip Material Stainless Steel
Rear Shell Material Steel
Shell Plating Material Cadmium
Non-Magnetic No
Front Shell Material Steel
Shell Material Steel
Rear Shell Plating Material Cadmium
Box Mount D-Sub Connector Insert Arrangement MS18276-1
Front Shell Plating Finish Yellow Chromate
Front Shell Plating Material Cadmium
Shell Plating Finish Yellow Chromate
Preloaded No
Power/Signal/Coax Combination No
Number of Positions 37
Contact Size 20
Contact Mating Area Plating Thickness 1.3µm, 50 – 100µin
Contact Style Socket
Contact Mating Area Plating Material Gold over Nickel
Contact Type Socket
Contact Base Material Copper Alloy
Contact Current Rating (Max) 7.5A
Centerline (Pitch) 2.77mm, .109in
NASA Qualification No
ULTRA-LITE Connector No
Circuit Application Signal
Packaging Method Individual
Product Type Connector
Blindmate No
Sealable Yes
Connector & Contact Terminates To Wire & Cable
Connector System Cable-to-Cable
Connector Style Receptacle
Shell Size 4
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

AMPLIMITE IP67, SZ4, 109, 37 POS, RCPT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 37 Power/Signal/Coax Combination: No Connector Shell Size: 4 Receptacle Cable-to-Cable 37 | Box Mount D-Sub Connector | Part Number: 1-2157481-4 | Internal Number: 1-2157481-4 | TE Connectivity | TE Store
D Sub Housing, Dc, Steel | Newark Electronics
AMPLIMITE IP67,SZ4,109,37S, RCPT | TE Connectivity 1-2157481-4 | RS Americas
D SUB HOUSING, DC, STEEL | element14
TE Connectivity Conn D-Subminiature SKT 37 POS 1.38mm Crimp ST Cable Mount 37 Terminal 1 Port Individual | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2157481-4?

Additional datasheets, footprints and schematics for 1-2157481-4 are listed on our Part Details page. You can also find images and similar parts to 1-2157481-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2157481-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2157481-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2157481-4 fall under?

The 1-2157481-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-2157481-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2157481-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2157481-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2157481-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-2157481-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2157481-4 often in real-time on the comparison pages.

What if I can't find stock of 1-2157481-4?

You can fill out our help required form which you can use to request a quote for 1-2157481-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay