Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.84
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Finish | Yellow Chromate |
Shell Material | Steel |
Front Shell Material | Steel |
Non-Magnetic | No |
Front Shell Plating Finish | Yellow Chromate |
Rear Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18275-1 |
Shell Plating Material | Cadmium |
Front Shell Plating Material | Cadmium |
Rear Shell Plating Material | Cadmium |
Number of Positions | 25 |
Power/Signal/Coax Combination | No |
Preloaded | No |
Contact Mating Area Plating Thickness | 1.3µm, 50 – 100µin |
Contact Style | Socket |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Size | 20 |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Individual |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 3 |
Product Type | Connector |
Sealable | Yes |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE IP67, SZ3, 109, 25 POS, RCPT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 1-2157481-3 | Internal Number: 1-2157481-3 | TE Connectivity | TE Store |
D-Sub Mil Spec Conn Amplimite Ip67, Sz3 109, 25 |Amp Te Connectivity 1-2157481-3 | Newark Electronics |
AMPLIMITE IP67,SZ3,109,25S, RCPT | TE Connectivity 1-2157481-3 | RS Americas |
D SUB HOUSING, DB, STEEL | element14 |
TE Connectivity Conn D-sub Housing Rcpt 25POS | Distrelec |
Where can I find additional details, specifications and documents for a 1-2157481-3?
Additional datasheets, footprints and schematics for 1-2157481-3 are listed on our Part Details page. You can also find images and similar parts to 1-2157481-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2157481-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2157481-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2157481-3 fall under?
The 1-2157481-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2157481-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2157481-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2157481-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2157481-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-2157481-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2157481-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2157481-3?
You can fill out our help required form which you can use to request a quote for 1-2157481-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.