Status: | Unknown |
---|---|
Series: | Amplimite 109 Series |
RoHS: | Unknown |
Prices starting from US$36.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$86.46
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$91.16
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$76.20
|
95
in stock
|
Buy Now | |
Distrelec
from US$85.96
|
95
in stock
|
Buy Now | |
Avnet America
from US$70.91
|
-
|
Buy Now | |
RS Americas
from US$79.35
|
-
|
Buy Now | |
element14
from US$85.31
|
-
|
Buy Now |
No. of Positions | 50Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DD |
Product Range | Amplimite 109 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | TE Size 20 205089-1 Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
D-Sub Mil Spec Conn Amplimite Ip67,sz5 109, 50 |Amp Te Connectivity 1-2157480-5 | Newark Electronics |
D-Sub MIL Spec Conn AMPLIMITE IP67 SZ5 109 50 | Rapid Electronics |
TE Connectivity AMPLIMITE IP67 SZ5 109 50 POS IFS PLUG D-Sub MIL Spec Connectors AMPLIMITE IP67 SZ5 109 50 POS IFS PLUG | Distrelec |
AMPLIMITE IP67,SZ5, 109, 50 POS,IFS,PLUG | Avnet America |
AMPLIMITE IP67,SZ5,109,50P, IF SEAL | TE Connectivity 1-2157480-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2157480-5?
Additional datasheets, footprints and schematics for 1-2157480-5 are listed on our Part Details page. You can also find images and similar parts to 1-2157480-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2157480-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2157480-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2157480-5 fall under?
The 1-2157480-5 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-2157480-5 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2157480-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2157480-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2157480-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2157480-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2157480-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2157480-5?
You can fill out our help required form which you can use to request a quote for 1-2157480-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.