Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$84.17
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$82.62
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$86.96
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$77.80
|
63
in stock
|
Buy Now | |
Distrelec
from US$70.26
|
63
in stock
|
Buy Now | |
element14
from US$89.39
|
1
in stock
|
Buy Now | |
Avnet America
from US$72.58
|
-
|
Buy Now | |
RS Americas
from US$67.07
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Rear Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
Front Shell Plating Material | Cadmium |
Non-Magnetic | No |
Shell Plating Finish | Yellow Chromate |
Front Shell Plating Finish | Yellow Chromate |
Shell Material | Steel |
Shell Plating Material | Cadmium |
Front Shell Material | Steel |
Rear Shell Plating Material | Cadmium |
Number of Positions | 37 |
Power/Signal/Coax Combination | No |
Preloaded | No |
Contact Mating Area Plating Thickness | 1.3µm, 50 – 100µin |
Contact Base Material | Copper Alloy |
Contact Size | 20 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Individual |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Blindmate | No |
Shell Size | 4 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Conn Amplimite Ip67,sz4 109, 37 |Amp Te Connectivity 1-2157480-4 | Newark Electronics |
D-Sub MIL Spec Conn AMPLIMITE IP67 SZ4 109 37 | Rapid Electronics |
TE Connectivity Conn D-Subminiature PIN 37 POS Crimp ST Cable Mount 37 Terminal 1 Port Individual | Distrelec |
D SUB HOUSING, DC, STEEL | element14 |
Series 109 Standard Density D-Sub Miniature Connector without Contacts PL 4 Shell Size 37 POS Cable Mount | Avnet America |
AMPLIMITE IP67,SZ4,109,37P, IF SEAL | TE Connectivity 1-2157480-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2157480-4?
Additional datasheets, footprints and schematics for 1-2157480-4 are listed on our Part Details page. You can also find images and similar parts to 1-2157480-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2157480-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2157480-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2157480-4 fall under?
The 1-2157480-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2157480-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2157480-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2157480-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2157480-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1-2157480-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2157480-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2157480-4?
You can fill out our help required form which you can use to request a quote for 1-2157480-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.