Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.19
|
No stock
|
Buy Now | |
TE Store
from US$4.23
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
RS Americas
from US$2.78
|
-
|
Buy Now | |
element14
from US$2.14
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
TTI Europe
from US$2.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 13 |
Number of Rows | 2 |
Stackable | Yes |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm, 98.425µin |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Connector Height | 8.5mm, .335in |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 8.5mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Mating Entry Location | Top |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Packaging Quantity | 56 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
2X13P HV100 REC CON. TE, 8.5MM PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 13 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 13 | PCB Header & Receptacle | Part Number: 1-215309-3 | Internal Number: 1-215309-3 | TE Connectivity | TE Store |
13P Hv-100 Stecklei Rohs Compliant: Yes |Amp Te Connectivity 1-215309-3 | Newark Electronics |
Conn Socket Strip SKT 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
2X13P HV100 REC CON. TE 8.5MM | TE Connectivity 1-215309-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-215309-3?
Additional datasheets, footprints and schematics for 1-215309-3 are listed on our Part Details page. You can also find images and similar parts to 1-215309-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215309-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215309-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215309-3 fall under?
The 1-215309-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-215309-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215309-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215309-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215309-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-215309-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215309-3 often in real-time on the comparison pages.
What if I can't find stock of 1-215309-3?
You can fill out our help required form which you can use to request a quote for 1-215309-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.