Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 2.4 – 4µm |
Row-to-Row Spacing | 2.54mm |
PCB Thickness (Recommended) | 1.6mm |
Connector Height | .276in, 7mm |
コネクタの高さ | 7mm |
Housing Color | Green |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarized |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
Where can I find additional details, specifications and documents for a 1-215308-6?
Additional datasheets, footprints and schematics for 1-215308-6 are listed on our Part Details page. You can also find images and similar parts to 1-215308-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215308-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215308-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215308-6 fall under?
The 1-215308-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-215308-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215308-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215308-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215308-6 have stock available?
There is no stock from authorised distributors for 1-215308-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215308-6 often in real-time on the comparison pages.
What if I can't find stock of 1-215308-6?
You can fill out our help required form which you can use to request a quote for 1-215308-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.