Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.85
|
1,198
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
1,880
in stock
|
Buy Now | |
TTI Europe
from US$1.51
|
1,320
in stock
|
Buy Now | |
Newark Electronics
from US$3.68
|
1,198
in stock
|
Buy Now | |
element14
from US$3.04
|
1,198
in stock
|
Buy Now | |
TE Store
from US$4.07
|
652
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
483
in stock
|
Buy Now | |
Distrelec
from US$3.40
|
455
in stock
|
Buy Now | |
Chip One Stop
from US$3.55
|
28
in stock
|
Buy Now | |
Conrad
from US$4.66
|
21
in stock
|
Buy Now | |
Boersig
from US$1.97
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
880
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm, 98.425µin |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Connector Height | 7mm, .276in |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 7mm |
Row-to-Row Spacing | 2.54mm |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
Packaging Quantity | 48 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -65 – 125°C |
2X16P HV100 REC CON. TE | Future Electronics |
2 X 16P HV-100 REC VRT C=7.0 | TTI Europe |
Btb Connector, Rcpt, 24Pos, 2Row, Tht Rohs Compliant: Yes |Amp Te Connectivity 1-215307-6 | Newark Electronics |
BTB CONNECTOR, RCPT, 24POS, 2ROW, THT | element14 |
2X16P HV100 REC CON. TE, 7.0MM PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 16 | PCB Header & Receptacle | Part Number: 1-215307-6 | Internal Number: 1-215307-6 | TE Connectivity | TE Store |
Headers&Wire Housings 16P RCPT VERT DUAL HV-100 | Rapid Electronics |
TE Connectivity 2X16P HV100 REC CON. TE 7.0MM Board Connector 16 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec |
Content 1 pc(s) | Conrad |
Conn Socket Strip RCP 32 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-215307-6?
Additional datasheets, footprints and schematics for 1-215307-6 are listed on our Part Details page. You can also find images and similar parts to 1-215307-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215307-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215307-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215307-6 fall under?
The 1-215307-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-215307-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215307-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215307-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215307-6 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-215307-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215307-6 often in real-time on the comparison pages.
What if I can't find stock of 1-215307-6?
You can fill out our help required form which you can use to request a quote for 1-215307-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.