Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
2,360
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
2,360
in stock
|
Buy Now | |
Farnell
from US$3.63
|
1,900
in stock
|
Buy Now | |
TE Store
from US$4.36
|
644
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$2.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Positions | 15 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm, 98.425µin |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Connector Height | 7mm, .276in |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 7mm |
Row-to-Row Spacing | 2.54mm |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
Packaging Quantity | 48 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -65 – 125°C |
Headers & Wire Housings 2X15P HV100 REC CON. TE | Rapid Electronics |
PCB RECEPTACLES | Farnell |
2X15P HV100 REC CON. TE, 7.0MM PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 15 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 15 | PCB Header & Receptacle | Part Number: 1-215307-5 | Internal Number: 1-215307-5 | TE Connectivity | TE Store |
15P Hv-100 Stecklei Rohs Compliant: Yes |Amp Te Connectivity 1-215307-5 | Newark Electronics |
Conn Socket Strip RCP 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X15P Hv100 Rec Con. Te, 7.0Mm | TE Connectivity 1-215307-5 | RS Americas |
TE Connectivity 2X15P HV100 REC CON. TE 7.0MM Headers & Wire Housings 2X15P HV100 REC CON. TE 7.0MM | Distrelec |
Where can I find additional details, specifications and documents for a 1-215307-5?
Additional datasheets, footprints and schematics for 1-215307-5 are listed on our Part Details page. You can also find images and similar parts to 1-215307-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215307-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215307-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215307-5 fall under?
The 1-215307-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-215307-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215307-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215307-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215307-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1-215307-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215307-5 often in real-time on the comparison pages.
What if I can't find stock of 1-215307-5?
You can fill out our help required form which you can use to request a quote for 1-215307-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.