Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
25
in stock
|
Buy Now | |
TTI Europe
from US$1.01
|
10,080
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
1,513
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
1,407
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
1,407
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
209
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
106
in stock
|
Buy Now | |
element14
from US$1.38
|
25
in stock
|
Buy Now | |
Heilind Electronics
-
|
2,088
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
696
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 14 |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 7mm |
Connector Height | 7mm, .276in |
PCB Thickness (Recommended) | 1.6mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Green |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Quantity | 48 |
Packaging Method | Carton |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -65 – 125°C, -55 – 105°C |
Headers&Wire Housings RCPT VERT HV-100 14P | Rapid Electronics |
14P Hv100 Rec Con. Te 7.0Mm |Amp Te Connectivity 1-215297-4 | Newark Electronics |
Socket | Transfer Multisort Elektronik |
TE Connectivity - AMP PCB Conn 14P HV100 REC CON. TE 7.0MM | Distrelec |
BTB CONNECTOR, 14POS, 1ROW, 2.54MM | element14 |
14P HV100 REC CON. TE 7.0MM | Heilind Electronics |
Connector, AMPMODU, 14P Hv100 Rec Con. Te, 7.0Mm | TE Connectivity 1-215297-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-215297-4?
Additional datasheets, footprints and schematics for 1-215297-4 are listed on our Part Details page. You can also find images and similar parts to 1-215297-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215297-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215297-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215297-4 fall under?
The 1-215297-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-215297-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215297-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215297-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215297-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 1-215297-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215297-4 often in real-time on the comparison pages.
What if I can't find stock of 1-215297-4?
You can fill out our help required form which you can use to request a quote for 1-215297-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.