Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.74
|
1,245
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
1,245
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
1,245
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
1,245
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
TE Store
from US$3.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 13 |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.6mm |
Connector Height | 7mm, .276in |
コネクタの高さ | 7mm |
Housing Color | Green |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Packaging Quantity | 64 |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -55 – 105°C, -65 – 125°C |
Headers&wire Housings 13P Hv-100 Stecklei |Amp Te Connectivity 1-215297-3 | Newark Electronics |
Headers&Wire Housings 13P HV-100 STECKLEI | Rapid Electronics |
TE Connectivity - AMP PCB Conn 13P HV100 REC CON. TE 7.0MM | Distrelec |
Conn Socket Strip SKT 13 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 13P Hv100 Rec Con. Te, 7.0Mm | TE Connectivity 1-215297-3 | RS Americas |
Special Order: 13P HV100 REC CON. TE, 7.0MM PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 13 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 13 | PCB Header & Receptacle | Part Number: 1-215297-3 | Internal Number: 1-215297-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-215297-3?
Additional datasheets, footprints and schematics for 1-215297-3 are listed on our Part Details page. You can also find images and similar parts to 1-215297-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215297-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215297-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215297-3 fall under?
The 1-215297-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-215297-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215297-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215297-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215297-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-215297-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215297-3 often in real-time on the comparison pages.
What if I can't find stock of 1-215297-3?
You can fill out our help required form which you can use to request a quote for 1-215297-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.