Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
3,430
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
70,000
in stock
|
Buy Now | |
Boersig
from US$0.35
|
42,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
9,864
in stock
|
Buy Now | |
Schukat Electronic
from US$0.31
|
6,530
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
2,500
in stock
|
Buy Now | |
SOS electronic
from US$0.36
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
646
in stock
|
Buy Now | |
element14
from US$0.56
|
596
in stock
|
Buy Now | |
Farnell
from US$0.51
|
596
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
427,500
in stock
|
Buy Now | |
Compona
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 10 |
Ejection Latches | Without |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Design | Press-Fit |
Contact Mating Area Plating Material | Tin |
Connector Height | .27in, 6.8mm |
Wire Size | 28AWG, .08 – .09mm² |
コネクタの高さ | 6.8mm |
Connector Length | 16.2mm, .638in |
Accepts Wire Insulation Diameter Range | .035 – .039in, .8 – 1mm |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Polarization | With |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 2500 |
実装方法 | Reel |
Connector & Contact Terminates To | Wire & Cable |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Connector System | Cable-to-Board |
Type of Connector | Male-On-Wire |
Wire/Cable Type | Ribbon Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C |
10P MALE IDC MICRO-MATCH | TTI Europe |
10 Position Pin Headers Red 1.27 mm Pitch Through Hole Plug | Future Electronics |
Micro-MaTch | Transfer Multisort Elektronik |
IDC PC Connector Male 10-Pole | Schukat Electronic |
Connector,M-o-W,Micro-MaTch,10 Way,28awg | RS |
Headers&Wire Housings MALE-ON-WIRE 10POS 28 AWG | Rapid Electronics |
TE Connectivity MICRO-MATCH MOW.10P Board Connector 10 Contact(s) 2 Row(s) Male 0.1 inch Pitch IDC Terminal Red Insulator Receptacle | Distrelec |
Connector IDC Micro-MaTch M 2x5P P2,54 Cable | SOS electronic |
Connector, Plug, 10Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, 10WAY, AWG28, 1.27 | element14 |
Connector, M-o-W, Micro-MaTch,10 Way,28awg | TE Connectivity 1-215083-0 | RS Americas |
Conn IDC Connector M 10 POS 2.54mm IDT RA Cable Mount T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Lead Spacing | 1.27mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-215083-0?
Additional datasheets, footprints and schematics for 1-215083-0 are listed on our Part Details page. You can also find images and similar parts to 1-215083-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215083-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215083-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215083-0 fall under?
The 1-215083-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-215083-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215083-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215083-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215083-0 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Boersig, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 1-215083-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215083-0 often in real-time on the comparison pages.
What if I can't find stock of 1-215083-0?
You can fill out our help required form which you can use to request a quote for 1-215083-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.