Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.11
|
1,761
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
1,761
in stock
|
Buy Now | |
Rapid Electronics
from US$2.04
|
1,761
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
1,761
in stock
|
Buy Now | |
Farnell
from US$2.85
|
1,420
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
Boersig
from US$2.10
|
-
|
Buy Now | |
TE Store
from US$1.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Orange |
Material | PBT GF |
Number of Positions | 36 |
Keying | C |
Serviceable | No |
Packaging Quantity | 900 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Conn Carrier,receptcale Hsg 36Pos,assy |Deutsch Te Connectivity 1-2141847-3 | Newark Electronics |
Automotive Conn CARRIER RECEPTCALE HSG 36POS ASSY | Rapid Electronics |
TE Connectivity - AMP CARRIERRECEPTCALE HSG 36PASSY | Distrelec |
DUST CAPS COVERS | Farnell |
Connector Accessories 36POS Carrier Cover Assembly Polybutylene Terephthalate Orange Box | Avnet America |
CARRIER,RECEPTCALE HSG, 36POS,ASSY Cable Exit Angle: 180° Primary Product Color: Orange Primary Product Material: PBT GF Number of Positions: 36 Operating Temperature (Max): 90 °C 105 °C 85 °C 120 °C 110 °C 100 °C 70 °C 80 °C 75 °C Amp Mcp Backshell | 180° Orange | Part Number: 1-2141847-3 | Internal Number: 1-2141847-3 | PBT GF | TE Connectivity | TE Store |
CARRIER,RECEPTCALE HSG, 36POS, | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-2141847-3?
Additional datasheets, footprints and schematics for 1-2141847-3 are listed on our Part Details page. You can also find images and similar parts to 1-2141847-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141847-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141847-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141847-3 fall under?
The 1-2141847-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-2141847-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141847-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141847-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141847-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2141847-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141847-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2141847-3?
You can fill out our help required form which you can use to request a quote for 1-2141847-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.