Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Connector Code | A |
Number of Positions | 5 |
Number of Rows | 1 |
Mating Tab Width | 1.2mm, .047in |
Height | 1.73in, 44mm |
Width | .389in, 9.9mm |
Length | 28.2mm, 1.11in |
Operating Voltage | 12VAC, 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .157in, 4mm |
Agency/Standard | USCAR-2 |
Degree of Protection | IPX9K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 750 |
Packaging Method | Box |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
5POS, MCON 1.2 LL TAB SEALED COD A Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Number of Positions: 5 Housing for Male Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 1-2141520-2 | Internal Number: 1-2141520-2 | TE Connectivity | TE Store |
Conn Sealed Connector Housing M 5 POS 4mm ST Cable Mount Box | Avnet America |
5POS,MCON 1.2,TAB HSG ASSY,SLD,COD A | Boersig |
Where can I find additional details, specifications and documents for a 1-2141520-2?
Additional datasheets, footprints and schematics for 1-2141520-2 are listed on our Part Details page. You can also find images and similar parts to 1-2141520-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141520-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141520-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141520-2 fall under?
The 1-2141520-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141520-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141520-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141520-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141520-2 have stock available?
Authorised distributors including TE Store, Avnet America and Boersig have stock available or on a lead time for 1-2141520-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141520-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2141520-2?
You can fill out our help required form which you can use to request a quote for 1-2141520-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.