Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.60
|
570
in stock
|
Buy Now | |
Newark Electronics
from US$17.32
|
1,473
in stock
|
Buy Now | |
element14
from US$17.50
|
570
in stock
|
Buy Now | |
TTI Europe
from US$10.35
|
400
in stock
|
Buy Now | |
Future Electronics
from US$9.68
|
20
in stock
|
Buy Now | |
Avnet America
from US$14.63
|
-
|
Buy Now | |
Boersig
from US$15.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Number of Signal Positions | 2 |
Tab Width | 6.3mm, .248in |
Interface Plating | Silver (Ag) |
Tab Thickness | .8mm, .031in |
Nominal Voltage Architecture | 850V |
Centerline (Pitch) | 9.4mm, .37in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Mounting Holes | With |
Locking Interface | Without |
Mounting Orientation | Vertical/180° |
Circuit Application | Power |
Packaging Quantity | 40 |
Packaging Type | Tray |
Hybrid Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Sealable | Yes |
Operating Temperature (Max) | 85°C, 75°C, 212°F, 176°F, 167°F, 90°C, 140°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 284°F, 130°C, 266°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Conn, Str Hdr, 2Pos, Solder | Newark Electronics |
AUTOMOTIVE CONN, STR HDR, 2POS, SOLDER | element14 |
2PS, MIXED,HEADER ASSY,COD A | TTI Europe |
HVA 630 Series 2 Position 9.4 mm Straight Automotive Header | Future Electronics |
Conn Wire to Board HDR 2 POS 9.4mm Solder ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-2141272-1?
Additional datasheets, footprints and schematics for 1-2141272-1 are listed on our Part Details page. You can also find images and similar parts to 1-2141272-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141272-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141272-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141272-1 fall under?
The 1-2141272-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-2141272-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141272-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141272-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141272-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for 1-2141272-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141272-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2141272-1?
You can fill out our help required form which you can use to request a quote for 1-2141272-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.