Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Orange |
Connector Code | A |
Number of Positions | 1 |
Number of Rows | 1 |
Width | 37.6mm, 1.48in |
Length | 71.3mm, 2.81in |
Height | 38.45mm, 1.51in |
Operating Voltage | 600VAC |
Nominal Voltage Architecture | 500V, 125V, 240V, 90V, 48V, 550V, 42V, 24V, 80V, 600V, 12V |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Quantity | 160 |
Packaging Method | Carton |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
2POS,AMP MCP6.3/4.8K,REC,HSG | TTI Europe |
Conn Housing Receptacle 2 POS 600V Polyamide Orange Carton | Avnet America |
2P,AMP MCP6.3/4.8K,REC.COD A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-2141256-1?
Additional datasheets, footprints and schematics for 1-2141256-1 are listed on our Part Details page. You can also find images and similar parts to 1-2141256-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141256-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141256-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141256-1 fall under?
The 1-2141256-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141256-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141256-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141256-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141256-1 have stock available?
Authorised distributors including TTI Europe, Avnet America and Power and Signal Group have stock available or on a lead time for 1-2141256-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141256-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2141256-1?
You can fill out our help required form which you can use to request a quote for 1-2141256-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.