Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.99
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$60.99
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$68.32
|
-
|
Buy Now | |
Future Electronics
from US$69.32
|
-
|
Buy Now | |
Avnet America
from US$71.97
|
-
|
Buy Now | |
element14
from US$78.75
|
-
|
Buy Now | |
TTI Europe
from US$88.59
|
-
|
Buy Now | |
Farnell
from US$76.48
|
-
|
Buy Now |
Color | Orange |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Pin Diameter | 8mm |
Interface Plating | Silver (Ag) |
Centerline (Pitch) | .905in, 23mm |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Horizontal/90° |
Shielded | Yes |
Sealable | Yes |
Hybrid Header | No |
Operating Temperature (Max) | 221°F, 105°C, 100°C, 125°C, 120°C, 140°C, 90°C, 85°C, 212°F, 176°F, 167°F, 284°F, 130°C, 266°F, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
3POS,PIN DIA 8.0,PIN HSG,ASSY,SLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Device Number of Positions: 3 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Device 3 | Low & Medium Power Header | Part Number: 1-2141230-1 | Internal Number: 1-2141230-1 | TE Connectivity | TE Store |
Connector Power Plug 3 Position 23mm Straight Panel Mount 3 Terminal 1 Port | Avnet Abacus |
Automotive Housing, Header, 3Pos, Ps Rohs Compliant: Yes |Te Connectivity 1-2141230-1 | Newark Electronics |
5POSTAB 6.3X0.8HEADER ASSYCODA | Future Electronics |
AUTOMOTIVE HOUSING, HEADER, 3POS, PS | element14 |
3POS,PIN DIA 8.0,PIN HSG,ASSY, | TTI Europe |
Where can I find additional details, specifications and documents for a 1-2141230-1?
Additional datasheets, footprints and schematics for 1-2141230-1 are listed on our Part Details page. You can also find images and similar parts to 1-2141230-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141230-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141230-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141230-1 fall under?
The 1-2141230-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-2141230-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141230-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141230-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141230-1 have stock available?
Authorised distributors including TE Store, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-2141230-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141230-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2141230-1?
You can fill out our help required form which you can use to request a quote for 1-2141230-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.