Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.27
|
No stock
|
Buy Now | |
Future Electronics
from US$19.41
|
384
in stock
|
Buy Now | |
Newark Electronics
from US$50.07
|
45
in stock
|
Buy Now | |
TTI Europe
from US$35.47
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
48
in stock
|
Buy Now | |
Avnet America
from US$46.18
|
-
|
Buy Now | |
element14
from US$52.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Pin Diameter | .314in, 8mm |
Centerline (Pitch) | .452in, 11.5mm |
Degree of Protection | IP6K9K |
Sealable | Yes |
Hybrid Header | No |
Connector System | Wire-to-Device |
Shielded | Yes |
Operating Temperature (Max) | 158°F, 70°C, 266°F, 248°F, 110°C, 130°C, 284°F, 221°F, 105°C, 100°C, 125°C, 120°C, 140°C, 90°C, 85°C, 212°F, 176°F, 167°F, 194°F, 257°F, 185°F, 230°F, 80°C |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Housing, Plug, 2Pos | Newark Electronics |
2POS,PIN DIA 8.0,PIN HSG,ASSY, | TTI Europe |
Conn Housing Power M 2 POS 11.5mm ST Panel Mount | Avnet Abacus |
2POS,PIN DIA 8.0,PIN HSG SLD | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-2141227-1?
Additional datasheets, footprints and schematics for 1-2141227-1 are listed on our Part Details page. You can also find images and similar parts to 1-2141227-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141227-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141227-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141227-1 fall under?
The 1-2141227-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-2141227-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141227-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141227-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141227-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, TTI Europe, Avnet Abacus and Avnet America have stock available or on a lead time for 1-2141227-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141227-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2141227-1?
You can fill out our help required form which you can use to request a quote for 1-2141227-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.