Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.40
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$47.40
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Connector Code | B |
Color | Orange |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Pin Diameter | .314in, 8mm |
Length | 4.25in, 108mm |
Height | 62.3mm, 2.45in |
Width | 3.83in, 97.5mm |
Operating Voltage | 650VDC |
Nominal Voltage Architecture | 650V |
Centerline (Pitch) | 23mm, .905in |
Agency/Standard | LV214 |
Degree of Protection | IP6K9K |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Carton |
Packaging Quantity | 18 |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Connector Housing Receptacle 3Position 23mm Right Angle Cable Mount Orange Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-2141166-2?
Additional datasheets, footprints and schematics for 1-2141166-2 are listed on our Part Details page. You can also find images and similar parts to 1-2141166-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141166-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141166-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141166-2 fall under?
The 1-2141166-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141166-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141166-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141166-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141166-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2141166-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141166-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2141166-2?
You can fill out our help required form which you can use to request a quote for 1-2141166-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.