Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Position Locations Loaded | A,B,C,D,E,F,H,P,R,S,T,U,V,W,X,Y,and AA |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 34 |
Number of Loaded Positions | 17 |
Contact Retention | With |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Width | 19.05mm, .75in |
Length | 40.03mm, 1.576in |
Height | 50.8mm, 1.999in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester GF |
Housing Color | Black |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Screw & Hole Thread Size | 6-32 UNC-2B, 6-32 UNC-2A |
Strain Relief | Without |
Mating Retention | With |
Contact Retention Type | Locking Spring |
Mating Alignment Type | Guide Hole |
Mating Retention Type | Jackscrews - Fixed |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | Standard Connectors |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 12 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Tab, Socket |
Housing Type | Receptacle |
Sealable | No |
Connector System | Cable-to-Board |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Shielded | No |
Operating Temperature Range | -55 – 150°C, -67 – 266°F |
Power Connector Receptacle 34 Position Right Angle Tray | Avnet America |
Special Order: V.35 R/A SKT ASY,S/L,W/BDLK LF Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 34 Centerline (Pitch): 3.81 mm Connector Assembly Receptacle Cable-to-Board 34 | Rectangular Power Connector | Part Number: 1-213977-0 | Internal Number: 1-213977-0 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-213977-0?
Additional datasheets, footprints and schematics for 1-213977-0 are listed on our Part Details page. You can also find images and similar parts to 1-213977-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-213977-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-213977-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-213977-0 fall under?
The 1-213977-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-213977-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-213977-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-213977-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-213977-0 have stock available?
Authorised distributors including Chip One Stop, Avnet America and TE Store have stock available or on a lead time for 1-213977-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-213977-0 often in real-time on the comparison pages.
What if I can't find stock of 1-213977-0?
You can fill out our help required form which you can use to request a quote for 1-213977-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.