Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.36
|
No stock
|
Buy Now | |
RS Americas
from US$13.48
|
184
in stock
|
Buy Now | |
Newark Electronics
from US$45.41
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$69.05
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$42.60
|
20
in stock
|
Buy Now | |
Distrelec
from US$55.54
|
20
in stock
|
Buy Now | |
Future Electronics
from US$26.01
|
-
|
Buy Now | |
Avnet America
from US$22.85
|
-
|
Buy Now | |
TE Store
from US$51.24
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 14 |
Number of Signal Positions | 14 |
Reverse Gender | Reverse |
Assembly Length | 1.776in, 45.11mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PA 6.6 |
Housing Color | Black |
Shell Size | 20 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Position Locations Omitted | None |
Packaging Method | Tray |
Packaging Quantity | 24 |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Board, Wire-to-Panel |
Product Type | Connector Assembly |
Contact Type | Socket |
Shell Type | All Plastic |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Circular Plastic Connector, Pstd Receptacle Assembly Sz 20-14 Lf | TE Connectivity 1-213928-1 | RS Americas |
Standard Circular Conn Cpc Pstd Rcpt Assy Sz |Amp Te Connectivity 1-213928-1 | Newark Electronics |
Standard Circular Conn CPC PSTD RCPT ASSY SZ | Rapid Electronics |
TE Connectivity CPC PSTD RCPT ASSY SZ 20-14 LF Standard | Distrelec |
14 Position Wire to Board/Panel Flange Mount Receptacle Connector | Future Electronics |
Conn CPC SKT 14 POS Wire Wrap ST Panel Mount 14 Terminal 1 Port | Avnet America |
CPC PSTD RCPT ASSY SZ 20-14 LF Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Board Number of Positions: 14 Sealable: No Connector Assembly 250 VDC Wire-to-Panel 14 | Circular Power Connector | Part Number: 1-213928-1 | Internal Number: 1-213928-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-213928-1?
Additional datasheets, footprints and schematics for 1-213928-1 are listed on our Part Details page. You can also find images and similar parts to 1-213928-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-213928-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-213928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-213928-1 fall under?
The 1-213928-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-213928-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-213928-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-213928-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-213928-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-213928-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-213928-1 often in real-time on the comparison pages.
What if I can't find stock of 1-213928-1?
You can fill out our help required form which you can use to request a quote for 1-213928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.