1-213825-2 Part Information

Details for 1-213825-2 by TE Connectivity

Connectors>Power Connectors>Circular Power>Circular Power Connectors

Part Downloads

Part Specifications

Keying A
Number of Positions 14
Number of Signal Positions 14
Number of Power Positions 0
Reverse Gender Reverse
Assembly Length 1.27in, 32.26mm
Operating Voltage 250VAC, 250VDC
Housing Color Black
Shell Size 17
Housing Material PA 6.6
UL Flammability Rating UL 94V-0
Mating Retention With
Mating Alignment Type Keyed
Panel Mount Feature With
Connector Mounting Type Panel
Mating Retention Type Threaded Coupling
Panel Mount Feature Type Flange with Mounting Holes
Mating Alignment With
Circuit Application Signal
Position Locations Omitted 9
Packaging Quantity 24
Packaging Method Tray
Connector System Wire-to-Panel, Wire-to-Board
Sealable Yes
Product Type Connector Assembly
Contact Type Socket
Housing Type Receptacle
Shell Type All Plastic
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C
Fluid Resistance Immersion
Shielded No
Wave solder capable to 265°C
Status: Active
Product Code: 4993
Global Product Line: 232
GPL Description: Industrial

Alternative Part Descriptions

  • CPC RCPT ASSY 17-14,W/KEY PLUG | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-213825-2?

Additional datasheets, footprints and schematics for 1-213825-2 are listed in our Part Details tab. You can also find the 1-213825-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-213825-2 in the Pricing & Inventory tab next to part details. You can view 1-213825-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-213825-2 fall under?

The 1-213825-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-213825-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-213825-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-213825-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-213825-2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-213825-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-213825-2 often in real-time on the comparison pages.

What if I can't find stock of 1-213825-2?

You can fill out our help required form which you can use to request a quote for 1-213825-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-213825-2

Loading...
Loading Results for 1-213825-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us