Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Board-to-Board Configuration | Mezzanine |
---|---|
Pairs per Column | 8 |
Number of Signal Positions | 8 |
Number of Pairs | 120 |
Number of Power Positions | 0 |
Number of Positions | 384 |
Number of Loaded Positions | 384 |
Stackable | No |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 3µin, .076µm |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material Thickness | 19.68 – 100µin, .5 – 2.54µm |
Contact Mating Area Plating Material | Gold Flash |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material | Tin-Lead |
コネクタの高さ | 9.8mm |
Stack Height | .394in, 10mm |
Connector Height | 9.8mm, .385in |
PCB Thickness (Recommended) | .8in, .06mm |
Insulation Resistance | 1000MΩ |
Impedance | 100Ω |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC, 0VDC |
Centerline (Pitch) | .12in, 6.09mm, .24in, 1.27mm, 3.04mm, .05in |
Mating Entry Location | Top |
Housing Material | LCP (High Temp Thermoplastic) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Post Polarization |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Header Only |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Data Rate | 16Gb/s |
Termination Post & Tail Length | .057in, 1.45mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Where can I find additional details, specifications and documents for a 1-2132790-0?
Additional datasheets, footprints and schematics for 1-2132790-0 are listed on our Part Details page. You can also find images and similar parts to 1-2132790-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2132790-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2132790-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2132790-0 fall under?
The 1-2132790-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2132790-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2132790-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2132790-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2132790-0 have stock available?
There is no stock from authorised distributors for 1-2132790-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2132790-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2132790-0?
You can fill out our help required form which you can use to request a quote for 1-2132790-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.