Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Design | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Mating Post Length | 3.6mm, .142in |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Finish | Bright |
Contact Layout | Inline |
Contact Current Rating (Max) | 4.2A |
コネクタの高さ | 8.8mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Width | 6.4mm, .252in |
Connector Height | 8.8mm, .346in |
Connector Length | 27.5mm, 1.08in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon 66 |
Centerline (Pitch) | .098in, 2.5mm |
UL Rating | Recognized |
CSA Certified | No |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Ep2.5 Shrouded Hdr Assy 10P Ve |Te Connectivity 1-2132230-0 | Newark Electronics |
Conn Shrouded Header HDR 10 POS 2.5mm Solder ST Thru-Hole Bag/Box | Avnet America |
HEADER, VERTICAL, 2.5MM, 10WAY | Farnell |
Where can I find additional details, specifications and documents for a 1-2132230-0?
Additional datasheets, footprints and schematics for 1-2132230-0 are listed on our Part Details page. You can also find images and similar parts to 1-2132230-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2132230-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2132230-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2132230-0 fall under?
The 1-2132230-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2132230-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2132230-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2132230-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2132230-0 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-2132230-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2132230-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2132230-0?
You can fill out our help required form which you can use to request a quote for 1-2132230-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.