Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.64
|
9,396
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
9,396
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
9,396
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
9,396
in stock
|
Buy Now | |
Farnell
from US$1.10
|
7,600
in stock
|
Buy Now | |
TE Store
from US$0.68
|
3,990
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Contact Current Rating (Max) | 6.5A |
Connector Length | 47.52mm, 1.871in |
Wire Size | .205 – .8mm², 24 – 18AWG |
Operating Voltage | 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Nylon - GF |
CSA File Number | LR 7189 |
UL File Number | E28476 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL Rating | Listed |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Retention Type | Locking Ramp |
Mating Retention | With |
PCB Mount Alignment | Without |
For Use With | SL .156 Contacts |
Circuit Application | Power & Signal |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Type | Housing |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings 12Pos Rtnr W/Lk Ramp |Amp Te Connectivity 1-2132189-2 | Newark Electronics |
Headers&Wire Housings 12POS RTNR W/LK RAMP | Rapid Electronics |
TE Connectivity 12P SL156 HSG W/LCK RMP TABS & RTNR Boar | Distrelec |
12P SL156 HSG W/LCK RMP, TABS & RTNR Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 12 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 1-2132189-2 | Internal Number: 1-2132189-2 | .156" | TE Connectivity | TE Store |
Conn Housing RCP 12 POS 3.96mm Crimp ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-2132189-2?
Additional datasheets, footprints and schematics for 1-2132189-2 are listed on our Part Details page. You can also find images and similar parts to 1-2132189-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2132189-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2132189-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2132189-2 fall under?
The 1-2132189-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2132189-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2132189-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2132189-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2132189-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2132189-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2132189-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2132189-2?
You can fill out our help required form which you can use to request a quote for 1-2132189-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.