1-2127833-1 Part Information

Details for 1-2127833-1 by TE Connectivity

Cable Assemblies>Copper Cable Assemblies>Pluggable I/O Cable Assemblies

Part Downloads

Part Specifications

Release Type Pull Tab
Strain Relief Type HST
Equalized No
Color Black
Shield Material Aluminum/Polyester Tape/Tin-Plated Copper Braid
Jacket Material Flexible PVC
Keyed Position 2-4, 3, 4-6
Number of Positions 8-Pair
Keyed Yes
Number of Signal Positions 16
Configuration Double-Ended
Number of Power Positions 0
Contact Mating Area Plating Material Gold
Wire Size 24AWG, .205mm²
Overall Outside Cable Diameter 10.16 mm
Housing Material Zinc Alloy
IEEE 1394 No
Flammability Rating CL2
Jackscrew Without
Halogen Free No
Comment For use in Trained Systems per SAS 2.0.
CLOUDSPLITTER No
Cable Assembly Length 26.247ft, 8m
Latching Style Pull Tab Release
Cable Style Madison TurboTwin, Madison TurboTwin - Round Jacketed
Connector Type (End B) External Mini-SAS
Connector Type (End A) External Mini-SAS
Cable Assembly Type Mini Serial Attached SCSI (Mini-SAS)
Product Type Cable Assembly
Product Designation Patch Cord
Cable Assembly Category Industry Standard, High Speed
Shielded Yes
Data Rate 6Gb/s
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: L273
Global Product Line: G67
GPL Description: Data and Devices

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2127833-1?

Additional datasheets, footprints and schematics for 1-2127833-1 are listed in our Part Details tab. You can also find the 1-2127833-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2127833-1 in the Pricing & Inventory tab next to part details. You can view 1-2127833-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2127833-1 fall under?

The 1-2127833-1 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1-2127833-1 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2127833-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2127833-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-2127833-1 have stock available?

There is no stock from authorised distributors for 1-2127833-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2127833-1 often in real-time on the comparison pages.

What if I can't find stock of 1-2127833-1?

You can fill out our help required form which you can use to request a quote for 1-2127833-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-2127833-1

Loading...
Loading Results for 1-2127833-1
We use cookies to improve your experience. See our privacy policy.
Okay