1-2120875-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-2120875-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-2120875-1
Series Information for 1-2120875-1 - TE Connectivity
  • Status: Active
  • Product Code: K954
  • Global Product Line: Z16
  • GPL Description: Industrial

Description

VARIANT 14 COUPLER;RJ45,CAT6A,8P,180DEG

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Connector Profile:
Standard
Cutoff:
With
Shield Plating Material:
Nickel
Shield Material:
Copper Zinc Alloy
Shield Plating Finish:
Matte
Number of Loaded Positions:
8
Wiring Pattern:
T568A/T568B
Port Configuration:
Single Port
Status Indicator:
None
Port Matrix Configuration:
1 x 1
Keyed:
No
Number of Positions:
8
Connector Contact Density:
Standard
Connector Product Type:
Connector Kit
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold Flash over Palladium Nickel
Wire Size:
24AWG, 22 – 26AWG
Cable Diameter Range:
5.8 – 8.2mm
Solid Wire Size:
24 – 22AWG, 22 – 26AWG
Stranded Wire Size:
24AWG, 22 – 26AWG
Conductor Outside Diameter:
1.6mm
Housing Color:
Gray
Performance Category:
Cat 6A
UL Flammability Rating:
UL 94V-0
Shielded:
Yes
Packaging Quantity:
1
実装方法:
Blister
Packaging Method:
Blister
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Housing Material Temperature:
Standard

Compatibility

  • Compatible Parts: 1-2120871-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
COUPLER, RJ45 JACK, 8POS, CAT6A, IP67; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes
Avnet America
VARIANT 14 COUPLER;RJ45,CAT6A,8P,180DEG
Allied Electronics, Inc
VARIANT 14 COUPLER;RJ45,CAT6A;8P;180DEG