Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$28.45
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$22.90
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$20.90
|
48
in stock
|
Buy Now | |
Conrad
from US$31.03
|
44
in stock
|
Buy Now | |
Farnell
from US$23.70
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$5.95
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3
in stock
|
Buy Now | |
Avnet America
from US$19.14
|
-
|
Buy Now | |
RS Americas
from US$18.93
|
-
|
Buy Now | |
element14
from US$24.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Cover Color | Black |
Connector Profile | Standard |
Cutoff | With |
Shield Plating Material | Nickel over Copper |
Number of Loaded Positions | 8 |
Status Indicator | None |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Wiring Pattern | T568A/T568B |
Number of Positions | 8 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Connector Product Type | Connector Kit |
Cable Diameter Range | 9mm |
Solid Wire Size | 24 – 22AWG |
Wire Size | 24 – 22AWG |
Conductor Outside Diameter | .0629in, 1.6mm |
Stranded Wire Size | 24AWG |
Housing Color | Black |
Performance Category | Cat 6A |
Shielded | Yes |
Packaging Quantity | 1 |
実装方法 | Blister |
Packaging Method | Blister |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Housing Material Temperature | Standard |
VARIANT 14 | Rapid Electronics |
TE Connectivity VARIANT 14 | Distrelec |
AWG (min.): 24 | Conrad |
MODULAR CONN, RJ45 JACK, 8P8C, CAT6A | Farnell |
Sealed Ethernet, Rj45, Jack, 8Pos, Panel | Newark Electronics |
Modular Connector Jack, RJ45, 8-Position, 1 Port, Panel Mount, Metal, Female | TE Connectivity 1-2120871-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2120871-1?
Additional datasheets, footprints and schematics for 1-2120871-1 are listed on our Part Details page. You can also find images and similar parts to 1-2120871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2120871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2120871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2120871-1 fall under?
The 1-2120871-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2120871-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2120871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2120871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2120871-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Conrad and Farnell have stock available or on a lead time for 1-2120871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2120871-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2120871-1?
You can fill out our help required form which you can use to request a quote for 1-2120871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.