Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.36
|
48
in stock
|
Buy Now | |
Heilind Electronics
from US$62.21
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$53.41
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$52.30
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$60.50
|
18
in stock
|
Buy Now | |
Distrelec
from US$54.79
|
18
in stock
|
Buy Now | |
Farnell
from US$51.55
|
16
in stock
|
Buy Now | |
TE Store
from US$111.92
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$62.21
|
10
in stock
|
Buy Now | |
Future Electronics
from US$50.12
|
-
|
Buy Now | |
Avnet America
from US$49.18
|
-
|
Buy Now | |
RS Americas
from US$53.96
|
-
|
Buy Now | |
element14
from US$39.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shield Plating Material | Hot Dipped Tin |
---|---|
Connector Profile | Standard |
Cutoff | With |
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Finish | Tin |
Number of Loaded Positions | 8 |
Port Configuration | Single Port |
Number of Positions | 8 |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Wiring Pattern | T568A/T568B |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Base Material | Copper Alloy |
Connector Product Type | Connector Assembly |
Cable Diameter Range | 5.8 – 8.2mm |
Conductor Outside Diameter | 1.6mm |
Wire Size | 22 – 26AWG |
Stranded Wire Size | 22 – 26AWG |
Solid Wire Size | 22 – 26AWG |
Housing Color | Gray |
Performance Category | Cat 6A |
UL Flammability Rating | UL 94V-0 |
Shielded | Yes |
Packaging Method | Blister |
Packaging Quantity | 1 |
実装方法 | Blister |
Connector & Contact Terminates To | Wire & Cable |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Housing Material Temperature | Standard |
Cat6a RJ45 shielded straight metal plug | RS |
VARIANT 14 | Heilind Electronics |
Modular Conn/Ethernet Conn Variant14 Metal Plug |Amp Te Connectivity 1-2120864-1 | Newark Electronics |
Modular Conn/Ethernet Conn VARIANT14 METAL PLUG | Rapid Electronics |
TE Connectivity VARIANT 14 | Distrelec |
MODULAR CONN, RJ45 PLUG, 8P8C, CAT6A | Farnell |
VARIANT 14 METAL PLUG, RJ45,CAT6A,8POS. Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-2120864-1 | Internal Number: 1-2120864-1 | TE Connectivity | TE Store |
Industrial RJ45 Series 8 Position Shielded Cable Mount RJ45 Modular Jack | Future Electronics |
Metal Coupler Plug RJ-45 CAT6A Single Port 8 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1-2120864-1?
Additional datasheets, footprints and schematics for 1-2120864-1 are listed on our Part Details page. You can also find images and similar parts to 1-2120864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2120864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2120864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2120864-1 fall under?
The 1-2120864-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2120864-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2120864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2120864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2120864-1 have stock available?
Authorised distributors including RS, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-2120864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2120864-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2120864-1?
You can fill out our help required form which you can use to request a quote for 1-2120864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.