Prices starting from US$2.54
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.90 |
No stock
|
Buy Now | |
Newark Electronics | US$3.57 |
1,738
|
Buy Now | |
Rapid Electronics | US$3.13 |
1,738
|
Buy Now | |
Chip One Stop | US$3.09 |
1,738
|
Buy Now | |
Distrelec | US$2.54 |
1,738
|
Buy Now | |
Heilind Electronics | US$4.08 |
300
|
Buy Now | |
Heilind Electronics Asia | US$4.08 |
100
|
Buy Now | |
TE Store | US$6.95 |
62
|
Buy Now | |
Avnet America | US$3.04 |
-
|
Buy Now | |
RS Americas | US$4.27 |
-
|
Buy Now | |
element14 | US$3.14 |
-
|
Buy Now |
Insert Style | Termini |
---|---|
Number of Positions | 13 |
Pole Configuration | 13 |
Contact Type | Socket |
Contact Current Rating (Max) | 20A |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 85°C |
Receptacle Housing For Plastic Hood |Amp Te Connectivity 1-2120319-1 | Newark Electronics |
TE Connectivity RECEPTACLE HOUSING FOR PLASTIC HOOD Heav | Distrelec |
RECEPT HSNG FOR PLASTIC HOOD | Heilind Electronics |
RECEPTACLE HOUSING FOR PLASTIC HOOD Rectangular Connector Insert Type: Insert for Contacts Contact Type: Receptacle Pole Configuration: 13 Number of Positions: 13 Sealable: Yes Insert for Contacts Receptacle 13 | Rectangular Contact Insert | Part Number: 1-2120319-1 | Internal Number: 1-2120319-1 | TE Connectivity | TE Store |
AMP1-2120319-1 | Avnet America |
Heavy Duty Power Connectors FEM RCPT HSG PLASTIC | TE Connectivity 1-2120319-1 | RS Americas |
RECEPTACLE HOUSING, PLASTIC | element14 |
Status: | Unknown |
---|---|
Series: | Motorman Hybrid Series |
RoHS: | Unknown |
No. of Contacts | - |
---|---|
Product Range | Motorman Hybrid Series |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | - |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 1-2120319-1?
Additional datasheets, footprints and schematics for 1-2120319-1 are listed on our Part Details page. You can also find images and similar parts to 1-2120319-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2120319-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2120319-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2120319-1 fall under?
The 1-2120319-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1-2120319-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2120319-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2120319-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2120319-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2120319-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2120319-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2120319-1?
You can fill out our help required form which you can use to request a quote for 1-2120319-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.