Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Aluminum Alloy |
---|---|
Shell Finish | Chromate Conversion Coating |
Keying | 1 |
Preloaded | No |
Release Style | Front |
Signal Contacts | With |
Contact Type (Module C) | None |
Contact Type (Module A) | Socket |
Contact Type | Socket |
Contact Arrangement Code (Module B) | 150 |
Contact Arrangement Code (Module A) | 150 |
Contact Type (Module B) | Socket |
Contact Arrangement Code (Module C) | 13C2 |
Clinch Nut Size | 11841 |
Clinch Nut Quantity | 6 |
Polarized | Yes |
Clinch Nuts | With |
Hardware Type | Screw |
Comment | Front release/remove size 22 contacts- all other contact sizes rear release/remove., Contacts sold separately. |
Connector & Housing Type | Receptacle |
Sealable | No |
Product Type | Connector |
Rack & Panel Connector Shell Size | 2 |
Rack & Panel Connectors RECEPT ASSY,SZ 2 ARINC 600 | Sager |
Where can I find additional details, specifications and documents for a 1-211991-0?
Additional datasheets, footprints and schematics for 1-211991-0 are listed on our Part Details page. You can also find images and similar parts to 1-211991-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-211991-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-211991-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-211991-0 fall under?
The 1-211991-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-211991-0 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-211991-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-211991-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-211991-0 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 1-211991-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-211991-0 often in real-time on the comparison pages.
What if I can't find stock of 1-211991-0?
You can fill out our help required form which you can use to request a quote for 1-211991-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.