Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT |
---|---|
Color | Black |
Blank Cavity Position | 8, 5, 7, 6, 1 |
Number of Positions | 8 |
Number of Rows | 1 |
Mating Tab Width | 1.5mm, .059in |
Length | 2.02in, 51.4mm |
Width | 21.25mm, .836in |
Height | 1.22in, 31mm |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Where can I find additional details, specifications and documents for a 1-2112058-9?
Additional datasheets, footprints and schematics for 1-2112058-9 are listed on our Part Details page. You can also find images and similar parts to 1-2112058-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112058-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112058-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112058-9 fall under?
The 1-2112058-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112058-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112058-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112058-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112058-9 have stock available?
There is no stock from authorised distributors for 1-2112058-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112058-9 often in real-time on the comparison pages.
What if I can't find stock of 1-2112058-9?
You can fill out our help required form which you can use to request a quote for 1-2112058-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.