Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (15-Jun-2015) |
EP 2.5 18POS RCPT HSG W/LCH AND TABS | Rapid Electronics |
TE Connectivity EP 2.5 Receptacle Housing 18 Posn Headers & Wire Housings EP 2.5 18POS RCPT HSG W/LCH AND TABS | Distrelec |
Ep 2.5 Receptacle Housing. 18 Posn |Amp Te Connectivity 1-2110992-8 | Newark Electronics |
Conn Housing RCP 18 POS 2.5mm Crimp ST Cable Mount | Avnet America |
HOUSING, RECEPTACLE, 2.5MM, 18WAY | element14 |
Where can I find additional details, specifications and documents for a 1-2110992-8?
Additional datasheets, footprints and schematics for 1-2110992-8 are listed on our Part Details page. You can also find images and similar parts to 1-2110992-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2110992-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2110992-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2110992-8 fall under?
The 1-2110992-8 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2110992-8 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2110992-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2110992-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2110992-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-2110992-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2110992-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2110992-8?
You can fill out our help required form which you can use to request a quote for 1-2110992-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.