Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
TE Store
from US$0.87
|
3,599
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
99
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Distrelec
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Contact Current Rating (Max) | 7.5A |
Wire Size | 20 – 18AWG |
Height | .228mm, 5.8in |
Centerline (Pitch) | .157mm, 4in |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector, SMT-IDC PASS THRU, 4 POS, 20 Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 4 in Centerline (Pitch): .16 mm Connector & Contact Terminates To: Printed Circuit Board Wire-to-Board 4 4" .16 mm | Poke-In Connector | Part Number: 1-2106431-4 | Internal Number: 1-2106431-4 | 4" | TE Connectivity | TE Store |
Lighting Conn 4 Position 20 Awg Smt Idc Feed Thru |Amp Te Connectivity 1-2106431-4 | Newark Electronics |
Connector pcb smt IDC 4 way 20AWG SSL | RS |
Solid State Lighting SMT-IDC PASS THRU, 4 POS, 20 | Future Electronics |
Conn IDC SSL Connector F 4 POS 4mm Solder ST SMD Pocket Tape | Avnet America |
SSL Series, Right Angle Smnt IDC Conn Socket, 4 Way, 1 Row, 4mm Pitch | TE Connectivity 1-2106431-4 | RS Americas |
TE Connectivity - AMP Poke-In Connector SMT-IDC PASSTHRU 4P 20 | Distrelec |
CONNECTOR, BLUE, SMT, 20AWG, 4WAY | Farnell |
Where can I find additional details, specifications and documents for a 1-2106431-4?
Additional datasheets, footprints and schematics for 1-2106431-4 are listed on our Part Details page. You can also find images and similar parts to 1-2106431-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2106431-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2106431-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2106431-4 fall under?
The 1-2106431-4 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2106431-4 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2106431-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2106431-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2106431-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, RS and Future Electronics have stock available or on a lead time for 1-2106431-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2106431-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2106431-4?
You can fill out our help required form which you can use to request a quote for 1-2106431-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.