Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
15,030
in stock
|
Buy Now | |
TE Store
from US$0.14
|
148,872
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
15,030
in stock
|
Buy Now | |
element14
from US$0.17
|
15,030
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 3.5A |
Voltage | 300VDC, 300VAC |
Centerline (Pitch) | .098mm, 2.5in |
Housing Color | Black |
Connector System | Wire-to-Wire |
Sealable | Yes |
Product Type | Connector |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CONTACT,Recept, SLC, Tin Plated, On Stri Connector System: Wire-to-Wire Number of Positions: 1 Centerline (Pitch): .1 mm Centerline (Pitch): 2.5 in Sealable: Yes Wire-to-Wire 1 .1 mm 2.5" | Plug & Socket Lighting Connector | Part Number: 1-2106123-1 | Internal Number: 1-2106123-1 | TE Connectivity | TE Store |
SlimSeal SSL Connector 22-26 AWG crimp Receptacle Contact - 3.5A Max | Future Electronics |
Contact, Socket, 24-22Awg, Crimp Rohs Compliant: Yes |Te Connectivity 1-2106123-1 | Newark Electronics |
CONTACT, SOCKET, 24-22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
CONTACT,RECEPT, SLC, TIN PLATE | TTI Europe |
Where can I find additional details, specifications and documents for a 1-2106123-1?
Additional datasheets, footprints and schematics for 1-2106123-1 are listed on our Part Details page. You can also find images and similar parts to 1-2106123-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2106123-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2106123-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2106123-1 fall under?
The 1-2106123-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2106123-1 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2106123-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2106123-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2106123-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 1-2106123-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2106123-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2106123-1?
You can fill out our help required form which you can use to request a quote for 1-2106123-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.