Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$78.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$96.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$108.10
|
147
in stock
|
Buy Now | |
Chip One Stop
from US$90.70
|
147
in stock
|
Buy Now | |
Distrelec
from US$105.64
|
147
in stock
|
Buy Now | |
Farnell
from US$111.90
|
118
in stock
|
Buy Now | |
TTI Europe
from US$81.71
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$88.37
|
7
in stock
|
Buy Now | |
RS Americas
from US$95.05
|
4
in stock
|
Buy Now | |
Dalroad Norslo
from US$119.65
|
4
in stock
|
Buy Now | |
Future Electronics
from US$88.28
|
-
|
Buy Now | |
Avnet America
from US$78.20
|
-
|
Buy Now | |
element14
from US$100.89
|
-
|
Buy Now | |
Boersig
from US$111.74
|
-
|
Buy Now | |
Sager
from US$86.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Orange |
Cable Exit Angle | Other |
Number of Rows | 1 |
Number of Positions | 2 |
Height | 4.32in, 109.9mm |
Width | 58.9mm, 2.31in |
Length | 4.37in, 111.2mm |
Nominal Voltage Architecture | 90V, 240V, 48V, 24V, 80V, 12V, 42V, 125V |
Operating Voltage | 450VDC |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 9 |
Packaging Method | Package |
Strain Relief | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 65°C, -40 – 149°F |
Plug Assembly 350A MSD | Rapid Electronics |
TE Connectivity - AMP Housing Plug Assembly 350A MSD | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 2POS, 350A | Farnell |
PLUG ASSEMBLY, 350A, MSD | TTI Europe |
Automotive Housing, Plug, 2Pos | Newark Electronics |
PLUG, BATTERY DISCONNECT, f/ RV, (TE CONNECTIVITY, 571-1-2103172-1), f/SKULL | TE Connectivity 1-2103172-1 | RS Americas |
Plug Assembly 350A MSD | Dalroad Norslo |
350A,Service Disconnect,Plug Assy | RS |
Plug Assembly | Future Electronics |
Automotive Connector Housing, Plug, 2 Ways, AMP Automotive Socket Contacts | Avnet America |
AUTOMOTIVE CONN HOUSING, PLUG, 2POS | element14 |
Automotive Connectors Plug Assembly 350A, MSD | Sager |
Where can I find additional details, specifications and documents for a 1-2103172-1?
Additional datasheets, footprints and schematics for 1-2103172-1 are listed on our Part Details page. You can also find images and similar parts to 1-2103172-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2103172-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2103172-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2103172-1 fall under?
The 1-2103172-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2103172-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2103172-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2103172-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2103172-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 1-2103172-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2103172-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2103172-1?
You can fill out our help required form which you can use to request a quote for 1-2103172-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.