Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
1,705
in stock
|
Buy Now | |
element14
from US$2.02
|
1,705
in stock
|
Buy Now | |
TE Store
from US$0.98
|
1,152
in stock
|
Buy Now | |
Rapid Electronics
from US$2.10
|
412
in stock
|
Buy Now | |
Distrelec
from US$1.56
|
263
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.87
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
12
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Industry Standard | LV215 |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Shield |
SHIELD, SIZE 2, COPPER ALLOY | element14 |
SHIELD, PLUG, SIZE 2, Ag, HVA280 Connector Shielding Accessory Type: Shield Primary Product Material: Copper Alloy Shield Copper Alloy | Automotive Connector Emc Shielding | Part Number: 1-2103157-2 | Internal Number: 1-2103157-2 | TE Connectivity | TE Store |
Automotive Connectors SHIELD PLUG SIZE 2 Ag | Rapid Electronics |
TE Connectivity - AMP EMC Shielding SHIELD PLUG SIZE 2 HVA280 | Distrelec |
AMP+ HVA 280 Shield Plug Size 2 | Dalroad Norslo |
Shield, Size 2, Copper Alloy Rohs Compliant: Yes |Te Connectivity 1-2103157-2 | Newark Electronics |
Connector Accessories Shield PL Multi-Core 2 Size Silver Plated Copper Alloy | Avnet America |
Automotive Connector, EMC Shielding, Copper Alloy, HVA 280 | TE Connectivity 1-2103157-2 | RS Americas |
SHIELD, PLUG, SIZE 2, Ag, HVA280 | Boersig |
Where can I find additional details, specifications and documents for a 1-2103157-2?
Additional datasheets, footprints and schematics for 1-2103157-2 are listed on our Part Details page. You can also find images and similar parts to 1-2103157-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2103157-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2103157-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2103157-2 fall under?
The 1-2103157-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector EMC Shielding.
Can I view similar or alternative parts?
You can view similar parts to 1-2103157-2 when available in the Automotive Connector EMC Shielding range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2103157-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2103157-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2103157-2 have stock available?
Authorised distributors including element14, Farnell, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 1-2103157-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2103157-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2103157-2?
You can fill out our help required form which you can use to request a quote for 1-2103157-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.