Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$50.36
|
242
in stock
|
Buy Now | |
Rapid Electronics
from US$55.70
|
242
in stock
|
Buy Now | |
Chip One Stop
from US$44.00
|
242
in stock
|
Buy Now | |
Distrelec
from US$55.43
|
242
in stock
|
Buy Now | |
Avnet America
from US$44.45
|
-
|
Buy Now | |
Sager
from US$49.44
|
-
|
Buy Now |
Number of Rows | 6 |
---|---|
Number of Positions | 114 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Layout | Matrix |
コネクタの高さ | 11mm |
Connector Height | 11mm, .4323in |
Row-to-Row Spacing | 1.27mm, .0499in |
Stack Height | .591in, 15mm |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Housing Color | Natural |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
Industry Standard | VITA 61 |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Comment | Conforms to requirement of VITA 61 (VITA 42 Alternate)., VITA 42 and VITA 61 are not intermateable but are footprint and XMC architecture compatible. |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 230 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Mezalok, Socket, 114 P, 15 Mm, 30 Au, Lf Rohs Compliant: Yes |Amp Te Connectivity 1-2102061-6 | Newark Electronics |
Mezalok Socket 114 p 15 mm 30 Au LF | Rapid Electronics |
TE Connectivity Mezalok Socket 114 p 15 mm 30 Au LF Board to Board & Mezzanine Connectors 114P 15mm Mezalok Socket 30Au | Distrelec |
Conn Housing RCP 114 POS 1.27mm Solder ST Thru-Hole T/R | Avnet America |
Board to Board & Mezzanine Connectors 114P 15mm Mezalok Socket 30Au | Sager |
MEZZANINE CONN, RCPT, 114POS, 1.27MM | Farnell |
Where can I find additional details, specifications and documents for a 1-2102061-6?
Additional datasheets, footprints and schematics for 1-2102061-6 are listed on our Part Details page. You can also find images and similar parts to 1-2102061-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2102061-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2102061-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2102061-6 fall under?
The 1-2102061-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2102061-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2102061-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2102061-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2102061-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2102061-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2102061-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2102061-6?
You can fill out our help required form which you can use to request a quote for 1-2102061-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.