Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.60
Stackable | Yes |
---|---|
Number of Rows | 6 |
PCB Mount Orientation | Vertical |
Number of Positions | 114 |
Contact Base Material | Beryllium Copper |
Contact Layout | Matrix |
Contact Mating Area Plating Material Thickness | 1.27µm, 49.9999µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Connector Height | .4323in, 11mm |
コネクタの高さ | 11mm |
Stack Height | .591in, 15mm |
Row-to-Row Spacing | .0499in, 1.27mm |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Industry Standard | VITA 61 |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Comment | Conforms to requirement of VITA 61 (VITA 42 Alternate)., VITA 42 and VITA 61 are not intermateable but are footprint and XMC architecture compatible. |
実装方法 | Tape & Reel |
Packaging Quantity | 230 |
Packaging Method | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Mezalok, Socket, 114 p, 15 mm, 50 Au, LF PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 114 Number of Rows: 6 PCB Mount Receptacle Vertical Board-to-Board 114 | High-Speed Mezzanine Connector: Pin & Socket Connector | Part Number: 1-2102061-4 | Internal Number: 1-2102061-4 | TE Connectivity | TE Store |
Mezalok, Socket, 114 P, 15 Mm, 50 Au, Lf Rohs Compliant: Yes |Amp Te Connectivity 1-2102061-4 | Newark Electronics |
Conn Housing RCP 114 POS 1.27mm Solder ST SMD T/R | Avnet America |
Board to Board & Mezzanine Connectors 114P 15mm Mezalok Socket 50Au | Sager |
MEZZANINE CONN, RCPT, 114POS, 1.27MM | Farnell |
Where can I find additional details, specifications and documents for a 1-2102061-4?
Additional datasheets, footprints and schematics for 1-2102061-4 are listed on our Part Details page. You can also find images and similar parts to 1-2102061-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2102061-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2102061-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2102061-4 fall under?
The 1-2102061-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2102061-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2102061-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2102061-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2102061-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-2102061-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2102061-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2102061-4?
You can fill out our help required form which you can use to request a quote for 1-2102061-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.