Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$66.41
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$88.05
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$64.90
|
65
in stock
|
Buy Now | |
Distrelec
from US$45.76
|
65
in stock
|
Buy Now | |
Avnet America
from US$49.75
|
-
|
Buy Now | |
Sager
from US$55.34
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Rows | 6 |
Number of Positions | 114 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Stack Height | .709in, 18mm |
コネクタの高さ | 14mm |
Connector Height | 14mm, .5502in |
Row-to-Row Spacing | .0499in, 1.27mm |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Industry Standard | VITA 61 |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Comment | Conforms to requirement of VITA 61 (VITA 42 Alternate)., VITA 42 and VITA 61 are not intermateable but are footprint and XMC architecture compatible. |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connectors 114P Rcpt Tin-Lead 18Mm .76 Gold Rohs Compliant: No |Amp Te Connectivity 1-2102061-1 | Newark Electronics |
Connectors 114P Rcpt Tin-Lead 18MM .76 Gold | Rapid Electronics |
TE Connectivity Mezalok Socket 114 p 18 mm 30 Au TL Board to Board & Mezzanine Connectors 114P Rcpt Tin-Lead 18MM .76 Gold | Distrelec |
SOCKET, 114 P, 18 MM, 30 AU, TL, MEZALOK | Avnet America |
Board to Board & Mezzanine Connectors 114P Rcpt Tin-Lead 18MM .76 Gold | Sager |
MEZZANINE CONN, RCPT, 114POS, 1.27MM | Farnell |
Where can I find additional details, specifications and documents for a 1-2102061-1?
Additional datasheets, footprints and schematics for 1-2102061-1 are listed on our Part Details page. You can also find images and similar parts to 1-2102061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2102061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2102061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2102061-1 fall under?
The 1-2102061-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2102061-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2102061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2102061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2102061-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2102061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2102061-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2102061-1?
You can fill out our help required form which you can use to request a quote for 1-2102061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.