Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Yellow |
Cable Exit Angle | 180° |
Number of Positions | 20 |
Number of Rows | 2 |
Mating Tab Width | 1.5mm, 2.8mm, .11in, .059in |
Length | 1.575in, 40mm |
Width | 1.85in, 47mm |
Height | 21.83mm, .859in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .139in, 3.52mm |
Degree of Protection | IP2B |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Row-to-Row Spacing | 6mm, .236in |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors | Rapid Electronics |
TE Connectivity - AMP Connectors | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 1-2098380-0?
Additional datasheets, footprints and schematics for 1-2098380-0 are listed on our Part Details page. You can also find images and similar parts to 1-2098380-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2098380-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2098380-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2098380-0 fall under?
The 1-2098380-0 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2098380-0 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2098380-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2098380-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2098380-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2098380-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2098380-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2098380-0?
You can fill out our help required form which you can use to request a quote for 1-2098380-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.