Status: | Unknown |
---|---|
Series: | HSK-K Series |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M16 x 1.5 |
Cable Diameter Min | 4mm |
Cable Diameter Max | 8mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP68 IP69K NEMA 6 |
Product Range | HSK-K Series |
SVHC | No SVHC (27-Jun-2018) |
Cable gland | Transfer Multisort Elektronik |
Cable Gland, Nylon, 4-8Mm, M16X1.5, Pk50 | Newark Electronics |
CABLE GLAND, NYLON, 4-8MM, M16X1.5, PK50 | element14 |
HSK-K Kabelvers. M16x1,5 schwarz 4-8mm | Boersig |
Where can I find additional details, specifications and documents for a 1.209.1601.50?
Additional datasheets, footprints and schematics for 1.209.1601.50 are listed on our Part Details page. You can also find images and similar parts to 1.209.1601.50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.209.1601.50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.209.1601.50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.209.1601.50 fall under?
The 1.209.1601.50 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1.209.1601.50 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.209.1601.50 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.209.1601.50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.209.1601.50 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 1.209.1601.50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.209.1601.50 often in real-time on the comparison pages.
What if I can't find stock of 1.209.1601.50?
You can fill out our help required form which you can use to request a quote for 1.209.1601.50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.