Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Color | Black |
---|---|
Color | Orange |
Cover Material | Nylon |
Contact Base Material | Brass |
Contact Plating Material | Tin |
Dimensions | 26.9 x 26.9 x 30.3mm |
Current Rating | 15A |
Housing Material | Nylon |
Mounts To | Panel |
Comment | Unassembled receptacle kit with cover. |
Product Type | Convenience Outlet |
Termination Method | FASTON Tab |
Conv Outlet Assembly (Orange) Rohs Compliant: Yes |Amp Te Connectivity 1-208979-2 | Newark Electronics |
Conn Power RCP 3 POS ST Panel Mount 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-208979-2?
Additional datasheets, footprints and schematics for 1-208979-2 are listed on our Part Details page. You can also find images and similar parts to 1-208979-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-208979-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-208979-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-208979-2 fall under?
The 1-208979-2 is listed under Connectors > Power Connectors > Panel & PCB Outlets.
Can I view similar or alternative parts?
You can view similar parts to 1-208979-2 when available in the Panel & PCB Outlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-208979-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-208979-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-208979-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1-208979-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-208979-2 often in real-time on the comparison pages.
What if I can't find stock of 1-208979-2?
You can fill out our help required form which you can use to request a quote for 1-208979-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.