Connector Type A | Mains Plug Euro |
---|---|
Connector Type B | IEC 60320 C14 |
Cable Length - Metric | 50m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 164ft |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Power |
Cable Length | 50m |
Colour | Black |
Conductor Area CSA | 1.5mm² |
Connector Colour | Red |
External Diameter | 290mm |
External Length / Height | 0cm |
IP / NEMA Rating | IP20 |
Lead Length | 50m |
Length | 29.5cm |
No. of Outlets | 4Outlets |
No. of Outputs | 4Outputs |
Power Cord Connector A | Mains Plug Euro |
Power Cord Connector B | IEC 60320 C14 |
Tape Width | 19cm |
Voltage Rating VAC | 500V |
Mains Extension Reel, 4 Outlet Ip20, 50M | Newark Electronics |
MAINS EXTENSION REEL, 4 OUTLET IP20, 50M | Farnell |
Where can I find additional details, specifications and documents for a 1 20886 0?
Additional datasheets, footprints and schematics for 1 20886 0 are listed on our Part Details page. You can also find images and similar parts to 1 20886 0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1 20886 0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1 20886 0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1 20886 0 fall under?
The 1 20886 0 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1 20886 0 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1 20886 0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1 20886 0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1 20886 0 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 1 20886 0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1 20886 0 often in real-time on the comparison pages.
What if I can't find stock of 1 20886 0?
You can fill out our help required form which you can use to request a quote for 1 20886 0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.